Philips logo

Philips myGarden 162458716 Outdoor wall lighting E27 Fluorescent A

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96530
Info modified on:
27 May 2024, 13:22:29
Philips 16245/87/16 user manual (2.5 MB)
Philips 16245/87/16 user manual (418 KB)
Short summary description Philips myGarden 162458716 Outdoor wall lighting E27 Fluorescent A:

Philips myGarden 162458716, Outdoor wall lighting, Grey, Aluminium, IP44, II, Smoke

Long summary description Philips myGarden 162458716 Outdoor wall lighting E27 Fluorescent A:

Philips myGarden 162458716. Type: Outdoor wall lighting, Product colour: Grey, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 230 V, AC input frequency: 50-60 Hz. Width: 135 mm, Depth: 195 mm, Length: 195 mm. Quantity per pack: 1 pc(s), Package width: 210 mm, Package depth: 2100 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.