Philips AVENT logo

Philips AVENT Premium SCF358/00 Fast bottle warmer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115515
Info modified on:
07 Jun 2025, 03:11:42
Philips AVENT SCF358/00 user manual (6.2 MB)
Retail Leaflet (337 KB)
Short summary description Philips AVENT Premium SCF358/00 Fast bottle warmer:

Philips AVENT Premium SCF358/00 Fast bottle warmer, AC, White

Long summary description Philips AVENT Premium SCF358/00 Fast bottle warmer:

Philips AVENT Premium SCF358/00 Fast bottle warmer. Product colour: White, Housing material: ABS synthetics, Polypropylene (PP), Control type: Buttons, Rotary. Power source type: AC, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 160,4 mm, Depth: 148,6 mm, Height: 139,9 mm

Reasons to buy
Specs
Distributors
To access this product information you need to upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.