Philips AVENT Audio Monitors SCD585/26, DECT babyphone, 50 m, 330 m, Black, LCD, Digital
Philips AVENT Audio Monitors SCD585/26. Type: DECT babyphone, Maximum indoor range: 50 m, Maximum outdoor range: 330 m. Product colour: Black, Display type: LCD, Volume control: Digital. Transmitter power source: AC, Receiver power source: Battery, Battery life (max): 25 h. F-box dimensions: 220 x 156 x 94 mm