Philips AVENT SCD535/70, DECT babyphone, 120 channels, 330 m, White, 24 h, 3 h
Philips AVENT SCD535/70. Type: DECT babyphone, Channels quantity: 120 channels, Maximum range: 330 m. Product colour: White. Battery life (max): 24 h, Charging time: 3 h, AC input voltage: 120-240 V