Philips AVENT logo

Philips AVENT SCD510/00 babyphone 120 channels

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156608
Info modified on:
21 Oct 2022, 10:32:10
Product Brochure/Datasheet (450 KB)
Quick start guide (890 KB)
Short summary description Philips AVENT SCD510/00 babyphone 120 channels:

Philips AVENT SCD510/00, 120 channels, 24 h, 8 h, 220 - 240 V, 10 - 40 °C, 10 - 40 °C

Long summary description Philips AVENT SCD510/00 babyphone 120 channels:

Philips AVENT SCD510/00. Channels quantity: 120 channels. Battery life (max): 24 h, Battery recharge time: 8 h, AC input voltage: 220 - 240 V. Maximum operating distance: 330 m, F-box dimensions: 220 x 94 x 156 mm

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.