Petra 221040, Black, Stainless steel, Stainless steel, Stainless steel, 1 m, 200 W, 220 - 240 V
Petra 221040. Product colour: Black, Stainless steel, Bowl material: Stainless steel, Blade material: Stainless steel. Power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 / 60 Hz. Weight: 1,07 kg. Package width: 125 mm, Package depth: 125 mm, Package height: 245 mm