PanzerGlass 6251, Clear screen protector, Tempered glass, Polyethylene terephthalate (PET), 68 g, 1 pc(s)
PanzerGlass 6251. Screen protector type: Clear screen protector, Material: Tempered glass, Polyethylene terephthalate (PET), Brand compatibility: Microsoft, Compatibility: Microsoft - Surface Pro 5 Gen., Microsoft - Surface Pro 6 Gen., Microsoft - Surface Pro 7 Gen.,.... Weight: 68 g. Quantity per pack: 1 pc(s)