Overland-Tandberg DAT 320, Storage drive, Tape Cartridge, SAS 1.1, 2:1, DDS, 5.25" Half-height
Overland-Tandberg DAT 320. Product type: Storage drive, Media type: Tape Cartridge, Interface: SAS 1.1. Native capacity: 160 GB, Compressed capacity: 320 GB. Sustained data transfer rate (compressed): 24 MB/s, Sustained data transfer rate (native): 12 MB/s. Power requirements: 5 - 12V, Power consumption (typical): 6,1 W. Data compression: DCLZ, Recommended media: DAT320 (150m)