Oral-B logo

Oral-B Smart 5000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175961
Info modified on:
28 Mar 2024, 13:00:31
Short summary description Oral-B Smart 5000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White:

Oral-B Smart 5000 + Oxyjet, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Blue, White, 2 min, 30 sec, Battery

Long summary description Oral-B Smart 5000 + Oxyjet Adult Rotating-oscillating toothbrush Blue, White:

Oral-B Smart 5000 + Oxyjet. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 1,27 kg. Package width: 171 mm, Package depth: 233 mm, Package height: 232 mm. Number of handles included: 1 pc(s), Number of brush heads included: 11 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.