Oral-B logo

Oral-B Genius 9300 CrossAction Adult Rotating-oscillating toothbrush Rose gold

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63283
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Oral-B Genius 9300 CrossAction Adult Rotating-oscillating toothbrush Rose gold:

Oral-B Genius 9300 CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Polishing, Rose gold, 10500 movements per minute, 4 x 30 sec

Long summary description Oral-B Genius 9300 CrossAction Adult Rotating-oscillating toothbrush Rose gold:

Oral-B Genius 9300 CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Polishing. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 288 h. Weight: 637,39 g. Package width: 102 mm, Package depth: 235 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 4 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.