Oral-B logo

Oral-B TriZone 6500 + Bonus Handle Adult TriZone toothbrush White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64751
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B TriZone 6500 + Bonus Handle Adult TriZone toothbrush White:

Oral-B TriZone 6500 + Bonus Handle, Adult, TriZone toothbrush, Daily care, Deep clean, Gum care, Pulse, Sensitive, Whitening, 40000 movements per minute, White, 8800 movements per minute

Long summary description Oral-B TriZone 6500 + Bonus Handle Adult TriZone toothbrush White:

Oral-B TriZone 6500 + Bonus Handle. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Deep clean, Gum care, Pulse, Sensitive, Whitening. Power source: Battery. Number of handles included: 2 pc(s), Number of brush heads included: 4 pc(s), Included brush heads: Interdental, TriZone

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.