OPPO logo

OPPO Find X3 Pro 17 cm (6.7") Dual SIM ColorOS 11.2 5G USB Type-C 12 GB 256 GB 4500 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134162
Info modified on:
31 May 2024, 15:16:46
Short summary description OPPO Find X3 Pro 17 cm (6.7") Dual SIM ColorOS 11.2 5G USB Type-C 12 GB 256 GB 4500 mAh Blue:

OPPO Find X3 Pro , 17 cm (6.7"), 12 GB, 256 GB, 50 MP, ColorOS 11.2, Blue

Long summary description OPPO Find X3 Pro 17 cm (6.7") Dual SIM ColorOS 11.2 5G USB Type-C 12 GB 256 GB 4500 mAh Blue:

OPPO Find X3 Pro . Display diagonal: 17 cm (6.7"), Display resolution: 3216 x 1440 pixels. Processor frequency: 2,84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 11.2. Battery capacity: 4500 mAh. Product colour: Blue. Weight: 193 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.