Opengear logo

Opengear ACM7008-2-M gateway/controller 10, 100, 1000 Mbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86014
Info modified on:
14 Mar 2024, 19:17:50
Short summary description Opengear ACM7008-2-M gateway/controller 10, 100, 1000 Mbit/s:

Opengear ACM7008-2-M, Rack mounting, 800 MHz, 256 MB, DDR, 4032 MB, HTTPS, SSH, Nagios NSCA, NRPE, SNMP, TFTP & FTP

Long summary description Opengear ACM7008-2-M gateway/controller 10, 100, 1000 Mbit/s:

Opengear ACM7008-2-M. Mounting type: Rack mounting. Processor frequency: 800 MHz, Internal memory: 256 MB, Internal memory type: DDR. Management protocols: HTTPS, SSH, Nagios NSCA, NRPE, SNMP, TFTP & FTP. Ethernet LAN data rates: 10,100,1000 Mbit/s, Data transfer rate: 1000 Gbit/s. Security algorithms: 802.1x RADIUS, FIPS 140-2, HTTPS, IPSEC, SNMP, SSH, SSH-2, Authentication method: RADIUS, LDAP, PAP/CHAP

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.