NETGEAR RN526X, NAS, Desktop, Intel® Pentium®, D1508, 4 GB, DDR4
NETGEAR RN526X. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Intel® Pentium®, Processor model: D1508, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4. Total installed storage capacity: 24 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS