NETGEAR logo

NETGEAR ReadyNAS 2120 v2 NAS Rack (1U) Marvell 2 GB DDR3 4 TB HDD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14876
Info modified on:
10 Aug 2024, 07:34:35
Short summary description NETGEAR ReadyNAS 2120 v2 NAS Rack (1U) Marvell 2 GB DDR3 4 TB HDD Black:

NETGEAR ReadyNAS 2120 v2, NAS, Rack (1U), Marvell, 2 GB, DDR3, 4 TB

Long summary description NETGEAR ReadyNAS 2120 v2 NAS Rack (1U) Marvell 2 GB DDR3 4 TB HDD Black:

NETGEAR ReadyNAS 2120 v2. Type: NAS. Chassis type: Rack (1U). Processor family: Marvell, Processor frequency: 1,6 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.