NETGEAR logo

NETGEAR R6100 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57522
Info modified on:
07 Mar 2024, 15:34:52
Short summary description NETGEAR R6100 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

NETGEAR R6100, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description NETGEAR R6100 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz):

NETGEAR R6100. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK. Cables included: LAN (RJ-45). Internal memory: 128 MB, Flash memory: 128 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.