NETGEAR logo

NETGEAR ProSafe GSM7212F Managed L2+ Power over Ethernet (PoE) Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235753
Info modified on:
11 Dec 2023, 16:03:31
Short summary description NETGEAR ProSafe GSM7212F Managed L2+ Power over Ethernet (PoE) Grey:

NETGEAR ProSafe GSM7212F, Managed, L2+, Power over Ethernet (PoE), Rack mounting

Long summary description NETGEAR ProSafe GSM7212F Managed L2+ Power over Ethernet (PoE) Grey:

NETGEAR ProSafe GSM7212F. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 12, USB 2.0 ports quantity: 1, Console port: RS-232. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Networking standards: IEEE 802.1ab, IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1v, IEEE 802.1w, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.