NETGEAR logo

NETGEAR DGNB1100 wireless router Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51332
Info modified on:
21 Oct 2022, 10:14:32
Short summary description NETGEAR DGNB1100 wireless router Black:

NETGEAR DGNB1100, Ethernet LAN, ADSL2+, Black

Long summary description NETGEAR DGNB1100 wireless router Black:

NETGEAR DGNB1100. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Weight: 265 g. Dimensions (WxDxH): 177,5 x 130 x 31 mm, Maximum data transfer rate: 0,15 Gbit/s, Bandwidth: 2,4 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.