Neff TD 1342 N Black, Stainless steel Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21081
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Neff TD 1342 N Black, Stainless steel Built-in Ceramic 4 zone(s):

Neff TD 1342 N, Black, Stainless steel, Built-in, Ceramic, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Neff TD 1342 N Black, Stainless steel Built-in Ceramic 4 zone(s):

Neff TD 1342 N. Product colour: Black, Stainless steel, Appliance placement: Built-in, Hob type: Ceramic. Simmer cooking zone: 1200 W, Regular cooking zone: 2000 W, Large cooking zone: 2600 W. Control type: Touch, Control position: Front. Connected load (electric): 7500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 583 mm, Depth: 513 mm, Height: 51 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.