Neff SV 44, Fully built-in, Black, Touch, 1,7 m, 1,4 m, 1,7 m
Neff SV 44. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Touch. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Normal, Pre-wash, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1,05 kWh, Connected load: 2300 W. Width: 598 mm, Depth: 550 mm, Height: 810 mm. Package width: 660 mm, Package depth: 660 mm, Package height: 870 mm