MSI logo

MSI Trident A 9SD-801EU Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13090
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Trident A 9SD-801EU Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Desktop PC Black:

MSI Trident A 9SD-801EU, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 1,51 TB, Windows 10 Home

Long summary description MSI Trident A 9SD-801EU Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Desktop PC Black:

MSI Trident A 9SD-801EU. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 2070 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 450 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.