MSI logo

MSI Digivox Mini Hybrid USB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73676
Info modified on:
18 May 2018, 10:19:13
Short summary description MSI Digivox Mini Hybrid USB:

MSI Digivox Mini Hybrid, 6 MHz, 51 - 585 MHz, USB, Black, 512 MB, 2000 MB

Long summary description MSI Digivox Mini Hybrid USB:

MSI Digivox Mini Hybrid. Channel bandwidth: 6 MHz, Tuning range: 51 - 585 MHz. Interface type: USB. Product colour: Black. Minimum RAM: 512 MB, Minimum hard disk space: 2000 MB, Minimum processor: Pentium 4 2.0 GHz. Minimum system requirements: USB2.0, CD-ROM, Microsoft DirectX 9.0c, Compatible operating systems: Windows XP SP2/MCE 2005/ Vista/7

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.