MSI logo

MSI NX6200AX-TD512 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99232
Info modified on:
04 Apr 2019, 09:32:50
Short summary description MSI NX6200AX-TD512 GDDR2:

MSI NX6200AX-TD512, GDDR2, 64 bit, 667 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI NX6200AX-TD512 GDDR2:

MSI NX6200AX-TD512. Processor frequency: 350 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 667 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: PCI Express 2.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.