MSI Clutch GM10, Right-hand, Optical, USB Type-A, 2400 DPI, 1 ms, Black
MSI Clutch GM10. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2400 DPI, Response time: 1 ms, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Laser colour: Red. Power source: Cable. Product colour: Black