MSI logo

MSI R5970-P2D2G graphics card 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74095
Info modified on:
22 Nov 2017, 02:12:23
Short summary description MSI R5970-P2D2G graphics card 2 GB GDDR5:

MSI R5970-P2D2G, 2 GB, GDDR5, 512 bit, 4000 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description MSI R5970-P2D2G graphics card 2 GB GDDR5:

MSI R5970-P2D2G. Processor frequency: 725 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 512 bit, Memory clock speed: 4000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.