MSI Prestige PS341WU, 86,4 cm (34"), 5120 x 2160 pixels, 5K Ultra HD, LCD, 8 ms, White
MSI Prestige PS341WU. Display diagonal: 86,4 cm (34"), Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White