MSI Megabook PR210, 1,8 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB, FreeDOS
MSI Megabook PR210. Processor model: TL-56, Processor frequency: 1,8 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon Xpress 1270. Operating system installed: FreeDOS. Weight: 1,8 kg