MSI P55-GD65, Intel, LGA 1156 (Socket H), 16 GB, ATX, Intel® P55, 7.1 channels
MSI P55-GD65. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB. Motherboard form factor: ATX, Motherboard chipset: Intel® P55, Audio output channels: 7.1 channels