MSI logo

MSI N9800GTX-T2D512 graphics card GeForce 9800 GTX GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27244
Info modified on:
04 Apr 2019, 08:46:57
Short summary description MSI N9800GTX-T2D512 graphics card GeForce 9800 GTX GDDR3:

MSI N9800GTX-T2D512, GeForce 9800 GTX, GDDR3, 256 bit, 2200 MHz, 2560 x 1600 pixels

Long summary description MSI N9800GTX-T2D512 graphics card GeForce 9800 GTX GDDR3:

MSI N9800GTX-T2D512. Graphics processor: GeForce 9800 GTX, Processor frequency: 675 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 2.1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.