MSI logo

MSI MPG A650GF power supply unit 650 W 24-pin ATX ATX Black

Data-sheet quality:
created/standardized by Icecat
Product views:
228334
Info modified on:
29 Feb 2024, 12:32:15
Short summary description MSI MPG A650GF power supply unit 650 W 24-pin ATX ATX Black:

MSI MPG A650GF, 650 W, 100 - 240 V, 47 - 63 Hz, 10 A, 5 A, Active

Long summary description MSI MPG A650GF power supply unit 650 W 24-pin ATX ATX Black:

MSI MPG A650GF. Total power: 650 W, AC input voltage: 100 - 240 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 24-pin ATX, Motherboard power cable length: 60 cm, SATA power cable length: 950 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 14 cm. Width: 150 mm, Depth: 160 mm, Height: 86 mm

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.