MSI logo

MSI MB AMD SA KT6V LSR ATX Socket A (462)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65317
Info modified on:
04 Apr 2019, 04:53:07
Short summary description MSI MB AMD SA KT6V LSR ATX Socket A (462):

MSI MB AMD SA KT6V LSR ATX, AMD, Socket A (462), 2 GB, VIA 8237 integrated MAC + Realtek 8201BL PHY, ATX, ATX

Long summary description MSI MB AMD SA KT6V LSR ATX Socket A (462):

MSI MB AMD SA KT6V LSR ATX. Processor manufacturer: AMD, Processor socket: Socket A (462). Maximum internal memory: 2 GB. Networking features: VIA 8237 integrated MAC + Realtek 8201BL PHY. Motherboard form factor: ATX, Power source type: ATX. Dimensions (WxDxH): 295 x 205, Audio output: AC'97 link controller integrated in VIA 8237 .1 channel audio supported by Realtek ALC655 codec

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.