MSI logo

MSI K9MM-V motherboard VIA K8M800 Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108498
Info modified on:
12 Jun 2018, 09:50:44
Short summary description MSI K9MM-V motherboard VIA K8M800 Socket AM2 micro ATX:

MSI K9MM-V, AMD, Socket AM2, AMD Sempron, 1000 MHz, 64 MB, micro ATX

Long summary description MSI K9MM-V motherboard VIA K8M800 Socket AM2 micro ATX:

MSI K9MM-V. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Sempron. Maximum graphics card memory: 64 MB. Motherboard form factor: micro ATX, Motherboard chipset: VIA K8M800, Audio output channels: 5.1 channels. Expansion slots: 3 x PCI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.