MSI logo

MSI K7T266 Pro2-RU Socket A (462) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61649
Info modified on:
30 Oct 2024, 13:10:38
Short summary description MSI K7T266 Pro2-RU Socket A (462) ATX:

MSI K7T266 Pro2-RU, AMD, Socket A (462), AMD Athlon XP, AMD Athlon, DDR-SDRAM, 3 GB, DIMM

Long summary description MSI K7T266 Pro2-RU Socket A (462) ATX:

MSI K7T266 Pro2-RU. Processor manufacturer: AMD, Processor socket: Socket A (462), Compatible processor series: AMD Athlon XP, AMD Athlon. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Memory slots type: DIMM. Supported storage drive interfaces: Parallel ATA. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: VIA. BIOS type: AMI, BIOS memory size: 16 Mbit

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.