MSI logo

MSI Gaming GT70 0NC-026NE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 12 GB DDR3-SDRAM 1,5 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25735
Info modified on:
27 Jan 2025, 08:47:32
Short summary description MSI Gaming GT70 0NC-026NE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 12 GB DDR3-SDRAM 1,5 TB HDD Windows 7 Home Premium Black:

MSI Gaming GT70 0NC-026NE, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1,5 TB

Long summary description MSI Gaming GT70 0NC-026NE laptop Intel® Core™ i7 i7-3610QM 43,9 cm (17.3") Full HD 12 GB DDR3-SDRAM 1,5 TB HDD Windows 7 Home Premium Black:

MSI Gaming GT70 0NC-026NE. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.