MSI logo

MSI GF9-V000002-EB9 mouse pad Gaming mouse pad Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58188
Info modified on:
03 Jan 2019, 22:22:34
Short summary description MSI GF9-V000002-EB9 mouse pad Gaming mouse pad Black:

MSI GF9-V000002-EB9, Black, Image, Rubber, Non-slip base, Gaming mouse pad

Long summary description MSI GF9-V000002-EB9 mouse pad Gaming mouse pad Black:

MSI GF9-V000002-EB9. Width: 320 mm, Depth: 220 mm. Product colour: Black, Surface coloration: Image, Material: Rubber, Non-slip base, Gaming mouse pad

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.