MSI logo

MSI Gaming 24 6QE-044EU Intel® Core™ i7 i7-6700HQ 59,9 cm (23.6") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35528
Info modified on:
09 Mar 2024, 14:04:25
Short summary description MSI Gaming 24 6QE-044EU Intel® Core™ i7 i7-6700HQ 59,9 cm (23.6") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Red:

MSI Gaming 24 6QE-044EU, 59,9 cm (23.6"), Full HD, Intel® Core™ i7, 16 GB, 1,26 TB, Windows 10 Home

Long summary description MSI Gaming 24 6QE-044EU Intel® Core™ i7 i7-6700HQ 59,9 cm (23.6") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Red:

MSI Gaming 24 6QE-044EU. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2,6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.