MSI logo

MSI GF4 MX440SE-T PCI GDDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41054
Info modified on:
04 Apr 2019, 04:22:23
Short summary description MSI GF4 MX440SE-T PCI GDDR:

MSI GF4 MX440SE-T PCI, GDDR, 2048 x 1536 pixels, AGP 4x

Long summary description MSI GF4 MX440SE-T PCI GDDR:

MSI GF4 MX440SE-T PCI. Graphics card memory type: GDDR. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 4x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.