MSI logo

MSI Classic CR650-665NL laptop AMD E E2-2000 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42265
Info modified on:
29 Jan 2025, 18:33:54
Short summary description MSI Classic CR650-665NL laptop AMD E E2-2000 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

MSI Classic CR650-665NL, AMD E, 1,75 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description MSI Classic CR650-665NL laptop AMD E E2-2000 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

MSI Classic CR650-665NL. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-2000, Processor frequency: 1,75 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.