MSI logo

MSI Classic CR500-021BE laptop Intel® Celeron® 900 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65370
Info modified on:
25 Jan 2025, 22:18:58
Short summary description MSI Classic CR500-021BE laptop Intel® Celeron® 900 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Home Premium Black:

MSI Classic CR500-021BE, Intel® Celeron®, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description MSI Classic CR500-021BE laptop Intel® Celeron® 900 39,6 cm (15.6") 4 GB DDR2-SDRAM 320 GB NVIDIA GeForce 8200M G Windows 7 Home Premium Black:

MSI Classic CR500-021BE. Processor family: Intel® Celeron®, Processor model: 900, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,48 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.