MSI Wind Top AG2712A-035XEU, 68,6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, FreeDOS
MSI Wind Top AG2712A-035XEU. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2,4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 8970M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Red