MSI Wind Top AG240 2PE-065SP, 59,9 cm (23.6"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1
MSI Wind Top AG240 2PE-065SP. Product type: All-in-One PC. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 860M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black, Red