MSI logo

MSI MPG X670E CARBON WIFI AMD X670 Socket AM5 ATX

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35818
Info modified on:
11 Mar 2024, 10:23:03
Short summary description MSI MPG X670E CARBON WIFI AMD X670 Socket AM5 ATX:

MSI MPG X670E CARBON WIFI, AMD, Socket AM5, DDR5-SDRAM, 128 GB, DIMM, Dual-channel

Long summary description MSI MPG X670E CARBON WIFI AMD X670 Socket AM5 ATX:

MSI MPG X670E CARBON WIFI. Processor manufacturer: AMD, Processor socket: Socket AM5. Supported memory types: DDR5-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 10. Ethernet interface type: 2.5 Gigabit Ethernet, LAN controller: Realtek RTL8125-BG, Top Wi-Fi standard: Wi-Fi 6E (802.11ax). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.