MSI logo

MSI N3150I ECO BGA 1170 mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64724
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI N3150I ECO BGA 1170 mini ITX:

MSI N3150I ECO, Intel, BGA 1170, N3150, DDR3-SDRAM, DDR3L-SDRAM, DIMM, Dual-channel

Long summary description MSI N3150I ECO BGA 1170 mini ITX:

MSI N3150I ECO. Processor manufacturer: Intel, Processor socket: BGA 1170, Processor model: N3150. Supported memory types: DDR3-SDRAM, DDR3L-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III. Maximum resolution: 3840 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.