MSI logo

MSI P4M900M3-L VIA P4M900 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI P4M900M3-L VIA P4M900 LGA 775 (Socket T) micro ATX:

MSI P4M900M3-L, Intel, LGA 775 (Socket T), Intel® Celeron® D, 4 GB, 0, 1, JBOD, 10/100 Fast Ethernet

Long summary description MSI P4M900M3-L VIA P4M900 LGA 775 (Socket T) micro ATX:

MSI P4M900M3-L. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Maximum internal memory: 4 GB. RAID levels: 0, 1, JBOD. Networking features: 10/100 Fast Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio output channels: 7.1 channels

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.