MSI K9N Neo-F V2, AMD, Socket AM2, 1000 MHz, ATX, 7.1 channels, Realtek ALC888
MSI K9N Neo-F V2. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 304 mm, Depth: 244 mm. Expansion slots: 3 x PCI 2 x PCI-E (x1)