MSI logo

MSI K9AGM2-FIH Socket AM2 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95311
Info modified on:
04 Apr 2019, 07:42:44
Short summary description MSI K9AGM2-FIH Socket AM2 micro ATX:

MSI K9AGM2-FIH, AMD, Socket AM2, 1000 MHz, 4 GB, Realtek RTL8111B, micro ATX

Long summary description MSI K9AGM2-FIH Socket AM2 micro ATX:

MSI K9AGM2-FIH. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 1000 MHz. Maximum internal memory: 4 GB. LAN controller: Realtek RTL8111B. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 245 mm, Depth: 210 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.