MSI logo

MSI 945GCM5-F V2 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103936
Info modified on:
04 Apr 2019, 08:18:54
Short summary description MSI 945GCM5-F V2 LGA 775 (Socket T) micro ATX:

MSI 945GCM5-F V2, Intel, LGA 775 (Socket T), 1066 MHz, 2 GB, 128 MB, micro ATX

Long summary description MSI 945GCM5-F V2 LGA 775 (Socket T) micro ATX:

MSI 945GCM5-F V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 2 GB. Maximum graphics card memory: 128 MB. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX. Expansion slots: 2 x PCI 1 x PCI-E x1 PCI-E x16

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.