Moza Racing logo

Moza Racing MFY YOKE Flight base

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
642
Info modified on:
18 Jun 2025, 13:59:59
Short summary description Moza Racing MFY YOKE Flight base:

Moza Racing MFY YOKE, Flight base, Black, Acrylonitrile butadiene styrene (ABS), Alloy steel, 142,5 mm, 202 mm, 313 mm

Long summary description Moza Racing MFY YOKE Flight base:

Moza Racing MFY YOKE. Product type: Flight base, Product colour: Black, Material: Acrylonitrile butadiene styrene (ABS), Alloy steel. Width: 142,5 mm, Depth: 202 mm, Height: 313 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.