Moulinex logo

Moulinex JU655H10 juice makers Centrifugal juicer 1200 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115622
Info modified on:
25 Apr 2024, 10:53:22
Short summary description Moulinex JU655H10 juice makers Centrifugal juicer 1200 W Silver:

Moulinex JU655H10, Centrifugal juicer, Silver, 2 L, 1,25 L, 1,25 L, 8,5 cm

Long summary description Moulinex JU655H10 juice makers Centrifugal juicer 1200 W Silver:

Moulinex JU655H10. Product type: Centrifugal juicer, Product colour: Silver, Pulp container capacity: 2 L. Housing material: Plastic, Filter material: Stainless steel. Power: 1200 W. Width: 220 mm, Depth: 300 mm, Height: 405 mm. Country of origin: China

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.