Motorola Z3 Play, 15,3 cm (6.01"), 4 GB, 64 GB, 12 MP, Android 9.0, Indigo
Motorola Z3 Play. Display diagonal: 15,3 cm (6.01"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 636. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product colour: Indigo. Weight: 156 g